Brady Corporation Maintenance Sign 22817

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22817 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22817
Maintenance Sign 22817
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE KEEP THIS PLACE CLEAN AND ORDERLY - 22817 - 754476-22817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE KEEP THIS PLACE CLEAN AND ORDERLY - 22817
754476-22817
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE KEEP THIS PLACE CLEAN AND ORDERLY - 22817 754476-22817
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: PLEASE KEEP THIS PLACE CLEAN AND ORDERLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: PLEASE KEEP THIS PLACE CLEAN AND ORDERLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22817 754476-22817
Product Name Maintenance Sign Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE KEEP THIS PLACE CLEAN AND ORDERLY - 22817
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details