Brady Corporation Maintenance Sign 22809

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22809 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22809
Maintenance Sign 22809
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22809-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22809-ND
Signs, Nameplates, Posters 2267-22809-ND
B401 10X14 BLU/BLK/WHT NOTICE

B401 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 22809 - 754476-22809 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 22809
754476-22809
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 22809 754476-22809
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22809 2267-22809-ND 754476-22809
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 22809
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286113 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details