B401 10X14 BLU/BLK/WHT NOTICE
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: NOTICE NO FOOD OR DRINK BEYOND THIS POINT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 22803 | 2267-22803-ND | 754476-22803 |
| Product Name | Maintenance Sign | Signs, Nameplates, Posters | Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 22803 |
| Materials of Construction | Plastic / Film | Polyester | High Impact Polystyrene |