Brady Corporation Maintenance Sign 22802

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22802 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22802
Maintenance Sign 22802
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22802-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22802-ND
Signs, Nameplates, Posters 2267-22802-ND
B401 7X10 BLU/BLK/WHT NOTICE

B401 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 22802 - 754476-22802 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 22802
754476-22802
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 22802 754476-22802
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: NOTICE NO FOOD OR DRINK BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: NOTICE NO FOOD OR DRINK BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22802 2267-22802-ND 754476-22802
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO FOOD OR DRINK BEYOND THIS POINT - 22802
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2751250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.38 ft (4.2 dm)
View Details