Brady Corporation Maintenance Sign 22801

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22801 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22801
Maintenance Sign 22801
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22801-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22801-ND
Signs, Nameplates, Posters 2267-22801-ND
B401 10X14 BLU/BLK/WHT NOTICE

B401 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO EATING OR DRINKING IN THIS AREA - 22801 - 754476-22801 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO EATING OR DRINKING IN THIS AREA - 22801
754476-22801
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO EATING OR DRINKING IN THIS AREA - 22801 754476-22801
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: NOTICE NO EATING OR DRINKING IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: NOTICE NO EATING OR DRINKING IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22801 2267-22801-ND 754476-22801
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO EATING OR DRINKING IN THIS AREA - 22801
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details