Brady Corporation Fire Sign 22798

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 22798 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
22798
Fire Sign 22798
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22798-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22798-ND
Signs, Nameplates, Posters 2267-22798-ND
B401 7X10 BLU/BLK/WHT NOTICE

B401 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 22798 - 754476-22798 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 22798
754476-22798
Brady B-401 Polystyrene Rectangle White Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 22798 754476-22798
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22798 2267-22798-ND 754476-22798
Product Name Fire Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 22798
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details