Brady Corporation Maintenance Sign 22785

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22785 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22785
Maintenance Sign 22785
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22785-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22785-ND
Signs, Nameplates, Posters 2267-22785-ND
B401 10X14 BLU/BLK/WHT NOTICE

B401 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE DRINKING WATER - 22785 - 754476-22785 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE DRINKING WATER - 22785
754476-22785
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE DRINKING WATER - 22785 754476-22785
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: NOTICE DRINKING WATER. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: NOTICE DRINKING WATER. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22785 2267-22785-ND 754476-22785
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE DRINKING WATER - 22785
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4448 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.75 inches (44.5 mm)
View Details
Fire Safety Signs - 146378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details