Brady Corporation Maintenance Sign 22772

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22772 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22772
Maintenance Sign 22772
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22772-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22772-ND
Signs, Nameplates, Posters 2267-22772-ND
B401 7X10 BLK/YEL CAUTION

B401 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 22772 - 754476-22772 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 22772
754476-22772
Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 22772 754476-22772
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep space clear sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep space clear sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22772 2267-22772-ND 754476-22772
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 22772
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details