Brady Corporation Chemical & Hazardous Materials Sign 22719

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 22719 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
22719
Chemical & Hazardous Materials Sign 22719
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22719-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22719-ND
Signs, Nameplates, Posters 2267-22719-ND
B401 7X10 BLK/YEL

B401 7X10 BLK/YEL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH OUT FOR TRUCKS - 22719 - 754476-22719 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH OUT FOR TRUCKS - 22719
754476-22719
Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH OUT FOR TRUCKS - 22719 754476-22719
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck & forklift warehouse traffic sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: WATCH OUT FOR TRUCKS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck & forklift warehouse traffic sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: WATCH OUT FOR TRUCKS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22719 2267-22719-ND 754476-22719
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH OUT FOR TRUCKS - 22719
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details