Brady Corporation Chemical & Hazardous Materials Sign 22704

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 22704 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
22704
Chemical & Hazardous Materials Sign 22704
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22704-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22704-ND
Signs, Nameplates, Posters 2267-22704-ND
B401 10X14 BLK/YEL CAUTION

B401 10X14 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 22704 - 754476-22704 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 22704
754476-22704
Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 22704 754476-22704
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION ASBESTOS HAZARDOUS DO NOT DISTURB WITHOUT PROPER TRAINING AND EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION ASBESTOS HAZARDOUS DO NOT DISTURB WITHOUT PROPER TRAINING AND EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22704 2267-22704-ND 754476-22704
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 22704
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details