Brady Corporation Fire Sign 22695

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 22695 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
22695
Fire Sign 22695
Fire Sign

Fire Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - 22695 - 754476-22695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - 22695
754476-22695
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - 22695 754476-22695
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire sprinkler & extinguishing system sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: THIS AREA PROTECTED BY HALON 1301 FIRE EXTINGUISHING SYSTEM. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire sprinkler & extinguishing system sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: THIS AREA PROTECTED BY HALON 1301 FIRE EXTINGUISHING SYSTEM. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22695 754476-22695
Product Name Fire Sign Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - 22695
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet floor
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details