Brady Corporation Fire Sign 22693

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 22693 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
22693
Fire Sign 22693
Fire Sign

Fire Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - TEXT: SPRINKLER VALVE KEEP OPEN - 22693 - 754476-22693 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - TEXT: SPRINKLER VALVE KEEP OPEN - 22693
754476-22693
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - TEXT: SPRINKLER VALVE KEEP OPEN - 22693 754476-22693
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: SPRINKLER VALVE KEEP OPEN. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: SPRINKLER VALVE KEEP OPEN. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22693 754476-22693
Product Name Fire Sign Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - TEXT: SPRINKLER VALVE KEEP OPEN - 22693
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details