Brady Corporation Fire Sign 22691

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 22691 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
22691
Fire Sign 22691
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22691-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22691-ND
Signs, Nameplates, Posters 2267-22691-ND
B401 10X14 RED/WHT

B401 10X14 RED/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: SPRINKLER CONTROL VALVE - 22691 - 754476-22691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: SPRINKLER CONTROL VALVE - 22691
754476-22691
Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: SPRINKLER CONTROL VALVE - 22691 754476-22691
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: SPRINKLER CONTROL VALVE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: SPRINKLER CONTROL VALVE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22691 2267-22691-ND 754476-22691
Product Name Fire Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - TEXT: SPRINKLER CONTROL VALVE - 22691
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 2198733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details