Brady Corporation First Aid Sign 22685

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22685 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22685
First Aid Sign 22685
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 22685 - 754476-22685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 22685
754476-22685
Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 22685 754476-22685
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady accident notice sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This accident notice sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady accident notice sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This accident notice sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22685 754476-22685
Product Name First Aid Sign Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: REPORT ALL ACCIDENTS TO YOUR SUPERVISOR IMMEDIATELY - 22685
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details