Brady Corporation First Aid Sign 22680

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22680 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22680
First Aid Sign 22680
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22680-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22680-ND
Signs, Nameplates, Posters 2267-22680-ND
B401 7X10 BLU/WHT

B401 7X10 BLU/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: HOW TO LIFT CORRECTLY - 22680 - 754476-22680 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: HOW TO LIFT CORRECTLY - 22680
754476-22680
Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: HOW TO LIFT CORRECTLY - 22680 754476-22680
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safe lifting sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safe lifting sign is manufactured with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This safe lifting sign is printed with the following image: right way to lift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: HOW TO LIFT CORRECTLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safe lifting sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safe lifting sign is manufactured with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This safe lifting sign is printed with the following image: right way to lift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: HOW TO LIFT CORRECTLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22680 2267-22680-ND 754476-22680
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: HOW TO LIFT CORRECTLY - 22680
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details