Brady Corporation First Aid Sign 22678

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22678 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22678
First Aid Sign 22678
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22678-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22678-ND
Signs, Nameplates, Posters 2267-22678-ND
B401 7X10 RED/WHT

B401 7X10 RED/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Emergency 911 Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF EMERGENCY DIAL 911 - 22678 - 754476-22678 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Emergency 911 Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF EMERGENCY DIAL 911 - 22678
754476-22678
Brady B-401 Polystyrene Rectangle White Emergency 911 Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF EMERGENCY DIAL 911 - 22678 754476-22678
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency 911 sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency 911 sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: IN CASE OF EMERGENCY DIAL 911. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency 911 sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency 911 sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: IN CASE OF EMERGENCY DIAL 911. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22678 2267-22678-ND 754476-22678
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Emergency 911 Sign - 10 in Width x 7 in Height - TEXT: IN CASE OF EMERGENCY DIAL 911 - 22678
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 8134508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No mobiles
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details