Brady Corporation First Aid Sign 22673

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22673 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22673
First Aid Sign 22673
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22673-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22673-ND
Signs, Nameplates, Posters 2267-22673-ND
B401 10X14 GRN/WHT

B401 10X14 GRN/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 22673 - 754476-22673 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 22673
754476-22673
Brady B-401 Polystyrene Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 22673 754476-22673
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: FIRST AID ROOM. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: FIRST AID ROOM. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22673 2267-22673-ND 754476-22673
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 22673
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details