Brady Corporation First Aid Sign 22672

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22672 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22672
First Aid Sign 22672
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22672-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22672-ND
Signs, Nameplates, Posters 2267-22672-ND
B401 7X10 GRN/WHT

B401 7X10 GRN/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID ROOM - 22672 - 754476-22672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID ROOM - 22672
754476-22672
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID ROOM - 22672 754476-22672
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: FIRST AID ROOM. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: FIRST AID ROOM. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22672 2267-22672-ND 754476-22672
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID ROOM - 22672
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details