Brady Corporation First Aid Sign 22671

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22671 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22671
First Aid Sign 22671
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22671-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22671-ND
Signs, Nameplates, Posters 2267-22671-ND
B401, 7H X10W, GRN/BLK/WHT, FIRS

B401, 7H X10W, GRN/BLK/WHT, FIRS

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID KIT - 22671 - 754476-22671 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID KIT - 22671
754476-22671
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID KIT - 22671 754476-22671
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: FIRST AID KIT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: FIRST AID KIT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22671 2267-22671-ND 754476-22671
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID KIT - 22671
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details