Brady Corporation First Aid Sign 22669

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22669 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22669
First Aid Sign 22669
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22669-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22669-ND
Signs, Nameplates, Posters 2267-22669-ND
B401 7X10 GRN/BLK/WHT

B401 7X10 GRN/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 22669 - 754476-22669 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 22669
754476-22669
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 22669 754476-22669
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22669 2267-22669-ND 754476-22669
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 22669
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hazardous area/no admittance
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details