Brady Corporation Directional Sign 22667

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 22667 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
22667
Directional Sign 22667
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22667-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22667-ND
Signs, Nameplates, Posters 2267-22667-ND
B401 7X10 RED/WHT

B401 7X10 RED/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 22667 - 754476-22667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 22667
754476-22667
Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 22667 754476-22667
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is printed with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady first aid sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is printed with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22667 2267-22667-ND 754476-22667
Product Name Directional Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 22667
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878877-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
3 suppliers
Mandatory Signs - 2847147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details