Brady Corporation First Aid Sign 22665

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22665 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22665
First Aid Sign 22665
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22665-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22665-ND
Signs, Nameplates, Posters 2267-22665-ND
B401, 7H X10W, GRN/WHT,EYE WASH

B401, 7H X10W, GRN/WHT,EYE WASH

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH STATION - 22665 - 754476-22665 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH STATION - 22665
754476-22665
Brady B-401 Polystyrene Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH STATION - 22665 754476-22665
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: EYE WASH STATION. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: EYE WASH STATION. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22665 2267-22665-ND 754476-22665
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH STATION - 22665
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 7541277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 5.83 inches (148 mm)
Height 0.3445 ft (1.05 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details