B401 7X10 RED/BLK/WHT
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: EMERGENCY BREATHING APPARATUS INSIDE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 22656 | 2267-22656-ND | 754476-22656 |
| Product Name | First Aid Sign | Signs, Nameplates, Posters | Brady B-401 Polystyrene Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY BREATHING APPARATUS INSIDE - 22656 |
| Materials of Construction | Plastic / Film | Polyester | Polystyrene |