Brady Corporation First Aid Sign 22654

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22654 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22654
First Aid Sign 22654
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22654-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22654-ND
Signs, Nameplates, Posters 2267-22654-ND
B401 7X10 GRN/BLK/WHT SAFETY FIR

B401 7X10 GRN/BLK/WHT SAFETY FIR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST SAFETY SHOWER AND EYE WASH STATION - 22654 - 754476-22654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST SAFETY SHOWER AND EYE WASH STATION - 22654
754476-22654
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST SAFETY SHOWER AND EYE WASH STATION - 22654 754476-22654
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST SAFETY SHOWER AND EYE WASH STATION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST SAFETY SHOWER AND EYE WASH STATION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22654 2267-22654-ND 754476-22654
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST SAFETY SHOWER AND EYE WASH STATION - 22654
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Mandatory Signs - 7632073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Wear ear protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details