Brady Corporation First Aid Sign 22652

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22652 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22652
First Aid Sign 22652
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 22652 - 754476-22652 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 22652
754476-22652
Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 22652 754476-22652
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: SAFETY FIRST REPORT ALL INJURIES NO MATTER HOW SLIGHT TO FIRST AID STATION. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: SAFETY FIRST REPORT ALL INJURIES NO MATTER HOW SLIGHT TO FIRST AID STATION. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22652 754476-22652
Product Name First Aid Sign Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 22652
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details