Brady Corporation First Aid Sign 22642

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22642 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22642
First Aid Sign 22642
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22642-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22642-ND
Signs, Nameplates, Posters 2267-22642-ND
B401 7X10 GRN/BLK/WHT SAFETY FIR

B401 7X10 GRN/BLK/WHT SAFETY FIR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST EYE WASH FOUNTAIN - 22642 - 754476-22642 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST EYE WASH FOUNTAIN - 22642
754476-22642
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST EYE WASH FOUNTAIN - 22642 754476-22642
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: SAFETY FIRST EYE WASH FOUNTAIN. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: SAFETY FIRST EYE WASH FOUNTAIN. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22642 2267-22642-ND 754476-22642
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST EYE WASH FOUNTAIN - 22642
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details