Brady Corporation First Aid Sign 22639

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22639 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22639
First Aid Sign 22639
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER - 22639 - 754476-22639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER - 22639
754476-22639
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER - 22639 754476-22639
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22639 754476-22639
Product Name First Aid Sign Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER - 22639
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details