Brady Corporation First Aid Sign 22633

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 22633 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
22633
First Aid Sign 22633
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - 22633 - 754476-22633 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - 22633
754476-22633
Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - 22633 754476-22633
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady accident notice sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: NOTICE ALL INJURIES NO MATTER HOW SLIGHT THEY MAY SEEM MUST BE REPORTED TO THE FOREMAN AT+F627 FIRST AID HOSPITAL FOR TREATMENT. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady accident notice sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: NOTICE ALL INJURIES NO MATTER HOW SLIGHT THEY MAY SEEM MUST BE REPORTED TO THE FOREMAN AT+F627 FIRST AID HOSPITAL FOR TREATMENT. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22633 754476-22633
Product Name First Aid Sign Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - 22633
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details