R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady accident notice sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: NOTICE ALL INJURIES NO MATTER HOW SLIGHT THEY MAY SEEM MUST BE REPORTED TO THE FOREMAN AT FIRST AID HOSPITAL FOR TREATMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 22632 | 754476-22632 |
| Product Name | First Aid Sign | Brady B-401 Polystyrene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 22632 |
| Materials of Construction | Plastic / Film | Polystyrene |