Machine & Operational Sign
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: DANGER WEAR YOUR GOGGLES WHILE OPERATING THIS MACHINE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 22620 | 754476-22620 |
| Product Name | Machine & Operational Sign | Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER WEAR YOUR GOGGLES WHILE OPERATING THIS MACHINE - 22620 |
| Safety / Warning Type | Machinery | Electrical / High Voltage |