Brady Corporation Eye Protection Sign 22607

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 22607 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
22607
Eye Protection Sign 22607
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22607-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22607-ND
Signs, Nameplates, Posters 2267-22607-ND
B401 10X14 RED/BLK/WHT DANGER

B401 10X14 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Arc Flash Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 22607 - 754476-22607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Arc Flash Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 22607
754476-22607
Brady B-401 Polystyrene Rectangle White Arc Flash Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 22607 754476-22607
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady arc flash sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This arc flash sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.242 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady arc flash sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This arc flash sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.242 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22607 2267-22607-ND 754476-22607
Product Name Eye Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Arc Flash Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 22607
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Security Signs - 146438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details