Brady Corporation Eye Protection Sign 22600

Description
Eye Protection Sign
Description
Eye Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 22600 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
22600
Eye Protection Sign 22600
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - 22600 - 754476-22600 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - 22600
754476-22600
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - 22600 754476-22600
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: CAUTION WEAR GOGGLES OR FACE SHIELD WHILE OPERATING THIS MACHINE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: CAUTION WEAR GOGGLES OR FACE SHIELD WHILE OPERATING THIS MACHINE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22600 754476-22600
Product Name Eye Protection Sign Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - 22600
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2141129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning sign
Features Adhesive Backed
Width 0.9843 inches (25 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details