Brady Corporation Electrical Hazard Sign 22569

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 22569 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
22569
Electrical Hazard Sign 22569
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22569-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22569-ND
Signs, Nameplates, Posters 2267-22569-ND
B401 7X10 RED/WHT

B401 7X10 RED/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE CABLE BURIED HERE - 22569 - 754476-22569 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE CABLE BURIED HERE - 22569
754476-22569
Brady B-401 High Impact Polystyrene Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE CABLE BURIED HERE - 22569 754476-22569
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady buried cable or line sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This buried cable or line sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: DANGER HIGH VOLTAGE CABLE BURIED HERE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady buried cable or line sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This buried cable or line sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: DANGER HIGH VOLTAGE CABLE BURIED HERE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22569 2267-22569-ND 754476-22569
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE CABLE BURIED HERE - 22569
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details