Brady Corporation Electrical Hazard Sign 22567

Description
Electrical Hazard Sign
Description
Electrical Hazard Sign

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 22567 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
22567
Electrical Hazard Sign 22567
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING USE STATIC GROUNDING DEVICES - 22567 - 754476-22567 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING USE STATIC GROUNDING DEVICES - 22567
754476-22567
Brady B-401 Polystyrene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING USE STATIC GROUNDING DEVICES - 22567 754476-22567
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: WARNING USE STATIC GROUNDING DEVICES. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: WARNING USE STATIC GROUNDING DEVICES. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22567 754476-22567
Product Name Electrical Hazard Sign Brady B-401 Polystyrene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING USE STATIC GROUNDING DEVICES - 22567
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 3643587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details