Brady Corporation Door Sign 22549

Description
Door Sign
Description
Door Sign

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 22549 - Brady Corporation
Milwaukee, WI, USA
Door Sign
22549
Door Sign 22549
Door Sign

Door Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE - 22549 - 754476-22549 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE - 22549
754476-22549
Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE - 22549 754476-22549
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22549 754476-22549
Product Name Door Sign Brady B-401 High Impact Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE - 22549
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details