Brady Corporation Admittance Sign 22537

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22537 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22537
Admittance Sign 22537
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22537-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22537-ND
Signs, Nameplates, Posters 2267-22537-ND
B401 7X10 BLU/BLK/WHT NOTICE

B401 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS DOOR CLOSED - 22537 - 754476-22537 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS DOOR CLOSED - 22537
754476-22537
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS DOOR CLOSED - 22537 754476-22537
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NOTICE KEEP THIS DOOR CLOSED. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NOTICE KEEP THIS DOOR CLOSED. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22537 2267-22537-ND 754476-22537
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS DOOR CLOSED - 22537
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: oxidising substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details