Brady Corporation Door Sign 22527

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 22527 - Brady Corporation
Milwaukee, WI, USA
Door Sign
22527
Door Sign 22527
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22527-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22527-ND
Signs, Nameplates, Posters 2267-22527-ND
B401 7X10 BLU/BLK/WHT

B401 7X10 BLU/BLK/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - 22527 - 754476-22527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - 22527
754476-22527
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - 22527 754476-22527
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alarm / surveillance notice sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE AUTOMATIC SECURITY ALARM WILL SOUND WHEN DOOR IS OPENED. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alarm / surveillance notice sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE AUTOMATIC SECURITY ALARM WILL SOUND WHEN DOOR IS OPENED. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22527 2267-22527-ND 754476-22527
Product Name Door Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - 22527
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 2267877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details