Brady Corporation Door Sign 22524

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 22524 - Brady Corporation
Milwaukee, WI, USA
Door Sign
22524
Door Sign 22524
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22524-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22524-ND
Signs, Nameplates, Posters 2267-22524-ND
B401 10X14 BLK/YEL CAUTION

B401 10X14 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 22524 - 754476-22524 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 22524
754476-22524
Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 22524 754476-22524
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22524 2267-22524-ND 754476-22524
Product Name Door Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 22524
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Earth
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details