Brady Corporation Door Sign 22521

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 22521 - Brady Corporation
Milwaukee, WI, USA
Door Sign
22521
Door Sign 22521
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22521-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22521-ND
Signs, Nameplates, Posters 2267-22521-ND
B401 7X10 BLK/YEL

B401 7X10 BLK/YEL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 22521 - 754476-22521 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 22521
754476-22521
Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 22521 754476-22521
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22521 2267-22521-ND 754476-22521
Product Name Door Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 22521
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No entry
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details