Brady Corporation Door Sign 22503

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 22503 - Brady Corporation
Milwaukee, WI, USA
Door Sign
22503
Door Sign 22503
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22503-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22503-ND
Signs, Nameplates, Posters 2267-22503-ND
B401 7X10 RED/WHT

B401 7X10 RED/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: THIS DOOR FOR EMERGENCY EXIT ONLY - 22503 - 754476-22503 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: THIS DOOR FOR EMERGENCY EXIT ONLY - 22503
754476-22503
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: THIS DOOR FOR EMERGENCY EXIT ONLY - 22503 754476-22503
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: THIS DOOR FOR EMERGENCY EXIT ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: THIS DOOR FOR EMERGENCY EXIT ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22503 2267-22503-ND 754476-22503
Product Name Door Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: THIS DOOR FOR EMERGENCY EXIT ONLY - 22503
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details