Brady Corporation Directional Sign 22467

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 22467 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
22467
Directional Sign 22467
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22467-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22467-ND
Signs, Nameplates, Posters 2267-22467-ND
B401 10X14 WHT/BLK

B401 10X14 WHT/BLK

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: ONE WAY - 22467 - 754476-22467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: ONE WAY - 22467
754476-22467
Brady B-401 Polystyrene Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: ONE WAY - 22467 754476-22467
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: ONE WAY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: ONE WAY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22467 2267-22467-ND 754476-22467
Product Name Directional Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: ONE WAY - 22467
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details