Brady Corporation Exit & Directional Sign 22462

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 22462 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
22462
Exit & Directional Sign 22462
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22462-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22462-ND
Signs, Nameplates, Posters 2267-22462-ND
B401 7X10 RED/WHT

B401 7X10 RED/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE EXIT - 22462 - 754476-22462 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE EXIT - 22462
754476-22462
Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE EXIT - 22462 754476-22462
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency & fire exit sign is printed with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: FIRE EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency & fire exit sign is printed with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: FIRE EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22462 2267-22462-ND 754476-22462
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: FIRE EXIT - 22462
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 7760995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details