Recycle & Environment Sign
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady conservation sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This conservation sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This conservation sign is manufactured with the following image: water conservation symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CONSERVE WATER. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 22451 | 754476-22451 |
| Product Name | Recycle & Environment Sign | Brady B-401 High Impact Polystyrene Rectangle Blue Conservation Sign - 10 in Width x 7 in Height - TEXT: CONSERVE WATER - 22451 |
| Materials of Construction | Plastic / Film | High Impact Polystyrene |