Brady Corporation Recycle & Environment Sign 22443

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 22443 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
22443
Recycle & Environment Sign 22443
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22443-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22443-ND
Signs, Nameplates, Posters 2267-22443-ND
B401 7X10 BLU/BLK/WHT

B401 7X10 BLU/BLK/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Turn Out Lights Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 22443 - 754476-22443 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Turn Out Lights Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 22443
754476-22443
Brady B-401 High Impact Polystyrene Rectangle White Turn Out Lights Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 22443 754476-22443
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady turn out lights sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This turn out lights sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady turn out lights sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This turn out lights sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22443 2267-22443-ND 754476-22443
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Turn Out Lights Sign - 10 in Width x 7 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 22443
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details