Brady Corporation Admittance Sign 22430

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22430 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22430
Admittance Sign 22430
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22430-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22430-ND
Signs, Nameplates, Posters 2267-22430-ND
B401 10X14 RED/BLK/WHT DANGER CO

B401 10X14 RED/BLK/WHT DANGER CO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - 22430 - 754476-22430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - 22430
754476-22430
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - 22430 754476-22430
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER CONFINED SPACE HAZARDOUS ATMOSPHERE CHECK OXYGEN LEVEL BEFORE AND DURING ENTRY. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER CONFINED SPACE HAZARDOUS ATMOSPHERE CHECK OXYGEN LEVEL BEFORE AND DURING ENTRY. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22430 2267-22430-ND 754476-22430
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - 22430
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 8134514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details