Brady Corporation Confined Space Sign 22421

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 22421 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
22421
Confined Space Sign 22421
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION SAFETY BELT AND A LIFELINE REQUIRED - 22421 - 754473-22421 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION SAFETY BELT AND A LIFELINE REQUIRED - 22421
754473-22421
Brady B-401 Polystyrene Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION SAFETY BELT AND A LIFELINE REQUIRED - 22421 754473-22421
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: CAUTION SAFETY BELT AND A LIFELINE REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: CAUTION SAFETY BELT AND A LIFELINE REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22421 754473-22421
Product Name Confined Space Sign Brady B-401 Polystyrene Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION SAFETY BELT AND A LIFELINE REQUIRED - 22421
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details