Brady Corporation Confined Space Sign 22412

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 22412 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
22412
Confined Space Sign 22412
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-401 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION LIFELINE REQUIRED - 22412 - 754476-22412 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION LIFELINE REQUIRED - 22412
754476-22412
Brady B-401 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION LIFELINE REQUIRED - 22412 754476-22412
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using fiberglass reinforced polyester which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION LIFELINE REQUIRED. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using fiberglass reinforced polyester which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION LIFELINE REQUIRED. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22412 754476-22412
Product Name Confined Space Sign Brady B-401 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION LIFELINE REQUIRED - 22412
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details