Brady Corporation Confined Space Sign 22409

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 22409 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
22409
Confined Space Sign 22409
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM - 22409 - 754476-22409 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM - 22409
754476-22409
Brady B-401 Polystyrene Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM - 22409 754476-22409
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady confined space sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady confined space sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22409 754476-22409
Product Name Confined Space Sign Brady B-401 Polystyrene Rectangle Yellow Confined Space Sign - 10 in Width x 7 in Height - TEXT: CAUTION LIFELINE MUST BE HOOKED UP WHILE ON PLATFORM - 22409
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details