Brady Corporation Chemical & Hazardous Materials Sign 22371

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 22371 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
22371
Chemical & Hazardous Materials Sign 22371
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22371-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22371-ND
Signs, Nameplates, Posters 2267-22371-ND
B401 7X10 BLK/ORG

B401 7X10 BLK/ORG

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 22371 - 754476-22371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 22371
754476-22371
Brady B-401 Polystyrene Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 22371 754476-22371
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: WARNING DO NOT DUMP CHEMICALS SOLVENTS OR OILS DOWN DRAINS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: WARNING DO NOT DUMP CHEMICALS SOLVENTS OR OILS DOWN DRAINS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22371 2267-22371-ND 754476-22371
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 22371
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details