Brady Corporation Chemical & Hazardous Materials Sign 22366

Description
Chemical & Hazardous Materials Sign
Description
Chemical & Hazardous Materials Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 22366 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
22366
Chemical & Hazardous Materials Sign 22366
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Right To Know Sign - 14 in Width x 10 in Height - TEXT: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE - 22366 - 754476-22366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Right To Know Sign - 14 in Width x 10 in Height - TEXT: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE - 22366
754476-22366
Brady B-401 Polystyrene Rectangle White Right To Know Sign - 14 in Width x 10 in Height - TEXT: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE - 22366 754476-22366
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady right to know sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This right to know sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady right to know sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This right to know sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22366 754476-22366
Product Name Chemical & Hazardous Materials Sign Brady B-401 Polystyrene Rectangle White Right To Know Sign - 14 in Width x 10 in Height - TEXT: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE - 22366
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details